EN
  • EN
  • DE

SMDA12C-7E3/TR13

Part No SMDA12C-7E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 7
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 75pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA12
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299077-SMDA12C-7E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA12C-7E3/TR13 CAD Model

Description

Microchip Technology's SMDA12C-7E3/TR13: A Robust ESD Protection Solution

The SMDA12C-7E3/TR13 from Microchip Technology is a sophisticated transient voltage suppressor (TVS) array designed to provide reliable electrostatic discharge (ESD) protection for sensitive electronic components. This component is part of Microchip's extensive range of circuit protection devices, engineered to safeguard against sudden and momentary overvoltage events, such as ESD, electrical fast transients (EFT), and lightning surges.

This robust device features a bidirectional configuration and is specifically tailored to protect multi-line applications. It is capable of clamping and dissipating the energy of voltage transients to prevent damage to the protected components. The SMDA12C-7E3/TR13 is ideally suited for use in a variety of electronic systems, including telecommunications equipment, computer interfaces, and other applications that require high-speed data lines and are exposed to the risk of electrostatic discharge.

Key specifications of the SMDA12C-7E3/TR13 include:

  • Working voltage of 12V, providing a suitable protection level for many common signal lines.
  • Peak pulse power dissipation of 500W (10/1000μs waveform), ensuring robust protection against high-energy transients.
  • Low clamping voltage, minimizing the stress on the protected circuit during a transient event.
  • Low leakage current, which is crucial for maintaining the energy efficiency of the overall system.
  • ESD protection meeting the IEC 61000-4-2 standard, which defines the immunity requirements and test methods for electronic equipment exposed to ESD.

The device is packaged in a convenient SO-8 format, providing a compact solution that can be easily integrated into a wide range of printed circuit board (PCB) designs. The SMDA12C-7E3/TR13 is also available in tape and reel packaging (denoted by the suffix "/TR13"), supporting automated pick-and-place assembly processes, which is essential for high-volume production environments.

With its combination of high surge protection, low clamping voltage, and compliance with international standards, the SMDA12C-7E3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess