EN
  • EN
  • DE

SMDA05C-4-2E3/TR7

Part No SMDA05C-4-2E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 5VWM 11VC 8-SO / 11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-SMDA05C-4-2E3/TR7DKR,SMDA05C-4-2E3/TR7-ND,150-SMDA05C-4-2E3/TR7TR,150-SMDA05C-4-2E3/TR7CT
Standard Package 500
Win Source Part Number 976542-SMDA05C-4-2E3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA05C-4-2E3/TR7 CAD Model

Description

The SMDA05C-4-2E3/TR7 is a state-of-the-art circuit protection device manufactured by Microchip Technology, designed to safeguard sensitive electronic components from transient voltage spikes and surges. This robust component is a TVS (Transient Voltage Suppressor) array that provides reliable protection for four lines in a compact SO-8 package, making it an ideal solution for space-constrained applications.

With its bidirectional configuration, the SMDA05C-4-2E3/TR7 offers protection for both positive and negative transients, ensuring comprehensive coverage for your electronic circuits. It boasts a low clamping voltage and is capable of handling surge currents, providing excellent power dissipation capabilities for transient events such as ESD (Electrostatic Discharge), EFT (Electrical Fast Transients), and lightning surges.

The device is characterized by a stand-off voltage of 5V, which allows it to tolerate a certain level of voltage without conducting. In the event of a transient voltage exceeding this threshold, the SMDA05C-4-2E3/TR7 quickly responds by diverting excess energy away from the protected components, thereby preventing potential damage.

Its low leakage current ensures minimal impact on the normal operation of the circuit, while its fast response time is crucial for immediate protection against sudden transient events. This TVS array is also RoHS compliant, adhering to the latest environmental standards and regulations.

The SMDA05C-4-2E3/TR7 is commonly employed in a wide range of applications, including computer interfaces, telecommunications systems, and other sensitive data lines that require robust protection against voltage transients. Its tape and reel packaging (TR7) makes it suitable for automated assembly processes, further enhancing its appeal for mass production environments.

In summary, Microchip Technology's SMDA05C-4-2E3/TR7 is a versatile and reliable component that offers superior transient voltage protection for electronic systems, ensuring the longevity and reliability of your devices in the face of unpredictable voltage spikes.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8863 $51.9534
43+ $2.3682 $101.8326
66+ $2.2942 $151.4172
91+ $2.2202 $202.0382
117+ $2.1462 $251.1054
156+ $1.9242 $300.1752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess