EN
  • EN
  • DE

SMDA03C-7/TR13

Part No SMDA03C-7/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 7
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 300pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA03
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299069-SMDA03C-7/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA03C-7/TR13 CAD Model

Description

Microchip Technology's SMDA03C-7/TR13 TVS Diode Array

The SMDA03C-7/TR13 from Microchip Technology is a high-quality, robust Transient Voltage Suppressor (TVS) diode array designed to provide reliable multi-line surge protection. This component is specifically engineered to safeguard sensitive electronic equipment from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning.

Key Features

  • Low Clamping Voltage: The SMDA03C-7/TR13 offers a low clamping voltage, which ensures that any transient voltage spikes are quickly suppressed, protecting the downstream circuitry from potential damage.
  • Multi-Line Protection: This device is capable of protecting up to four lines, making it an efficient choice for safeguarding multiple pathways simultaneously.
  • High Surge Capability: With its robust surge capability, the SMDA03C-7/TR13 can withstand significant surge events, offering peace of mind for the longevity of your electronic components.
  • SO-8 Packaging: Encased in an SO-8 package, this diode array has a compact footprint, which is ideal for space-constrained applications.
  • Low Leakage Current: The device features a low leakage current, thereby minimizing power loss and ensuring efficient operation of the overall system.
  • RoHS Compliant: Adhering to environmental standards, the SMDA03C-7/TR13 is RoHS compliant, making it suitable for use in various markets, including those with strict environmental requirements.

Applications

The versatility of the SMDA03C-7/TR13 allows it to be used across a wide range of applications. It is particularly well-suited for protecting:

  • Data Lines
  • USB Interfaces
  • Microcontroller Inputs
  • Power Supply Lines

With its combination of features, the SMDA03C-7/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems. Whether it's for industrial, commercial, or consumer applications, this TVS diode array provides crucial protection against voltage transients, ensuring the safety and longevity of sensitive electronic components.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess