EN
  • EN
  • DE

SMDA03C-5E3/TR7

Part No SMDA03C-5E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 5
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 300pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA03
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299084-SMDA03C-5E3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA03C-5E3/TR7 CAD Model

Description

Microchip Technology's SMDA03C-5E3/TR7 Transient Voltage Suppressor

The SMDA03C-5E3/TR7 is a robust transient voltage suppressor (TVS) designed by Microchip Technology to protect sensitive electronic equipment from voltage spikes and transients. This device is specifically engineered to safeguard multi-line applications from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges, which are common threats to electronic components in a variety of applications.

Key Features

  • Low Clamping Voltage: The SMDA03C-5E3/TR7 offers a low clamping voltage, which is crucial for the protection of sensitive circuits that cannot tolerate high transient voltages.
  • Multi-Line Protection: This device can protect up to three lines simultaneously, making it a versatile solution for complex circuit designs.
  • High Surge Capability: With its robust surge suppression capabilities, the SMDA03C-5E3/TR7 can withstand significant surge events, ensuring reliable performance and longevity of the protected equipment.
  • Low Leakage Current: The device maintains a low leakage current in standby mode, which helps to minimize power consumption and preserve the energy efficiency of the overall system.
  • SO-8 Package: The TVS is housed in a small-outline SO-8 package, offering a compact footprint for space-constrained applications.

Applications

The SMDA03C-5E3/TR7 is ideal for a wide range of applications where multi-line transient voltage protection is required. It is commonly used in:

  • Telecommunication systems
  • Industrial controls
  • Networking equipment
  • Computer interfaces
  • Consumer electronics

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The SMDA03C-5E3/TR7 is no exception, as it is manufactured to the highest standards to ensure it meets the rigorous demands of industrial and commercial use. With its combination of advanced protection features and reliable performance, the SMDA03C-5E3/TR7 is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess