EN
  • EN
  • DE

SMCJ75CAE3/TR13

Part No SMCJ75CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 75V
Voltage - Breakdown (Min) 83.3V
Voltage - Clamping (Max) @ Ipp 121V
Current - Peak Pulse (10/1000µs) 12.4A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ75
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299404-SMCJ75CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ75CAE3/TR13 CAD Model

Description

SMCJ75CAE3/TR13 - Transient Voltage Suppressor from Microchip Technology

The SMCJ75CAE3/TR13 is a robust transient voltage suppressor (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage transients induced by system level events such as load dump, lightning, and the switching of inductive loads. This TVS diode is a popular choice for safeguarding voltage-sensitive components which can be affected by these sudden and extreme voltage variations.

Constructed with the capability to dissipate high transient power and suppress positive and negative overvoltage transients, the SMCJ75CAE3/TR13 is a bidirectional TVS device. It is rated for a stand-off voltage of 75V, which makes it suitable for a variety of applications where this voltage level is common. The component is designed to respond swiftly to transient events, clamping the overvoltage to a safe level, and thereby preventing damage to the protected component.

The "E3" suffix in the product name indicates that this particular model is RoHS compliant, meaning it adheres to the restrictions on the use of certain hazardous substances in electrical and electronic equipment. The "/TR13" suffix denotes that the device is provided in tape and reel packaging, which facilitates automated assembly processes, making it an excellent choice for high-volume production environments.

Key features of the SMCJ75CAE3/TR13 include its low incremental surge resistance and its capability to handle 1,500 watts of peak pulse power dissipation for a 10/1000μs waveform. This power dissipation capability ensures that the device can withstand high energy transients without failure. Additionally, the TVS diode offers excellent clamping capability, fast response time, and a low profile package design that is optimized for high-density PCB applications.

Applications for the SMCJ75CAE3/TR13 span across various fields including consumer electronics, industrial systems, automotive electronics, and telecommunication infrastructure. Its reliable performance and compliance with industry standards such as ISO 7637-2 & 3 for automotive requirements make it a trusted choice for designers and engineers looking to enhance circuit protection in their products.

Overall, the SMCJ75CAE3/TR13 from Microchip Technology is a high-quality transient voltage suppressor that offers both performance and reliability for applications requiring voltage transient protection.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess