EN
  • EN
  • DE

SMCJ6.5AE3/TR13

Part No SMCJ6.5AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.5V
Voltage - Breakdown (Min) 7.22V
Voltage - Clamping (Max) @ Ipp 11.2V
Current - Peak Pulse (10/1000µs) 133.9A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ6.5
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299218-SMCJ6.5AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ6.5AE3/TR13 CAD Model

Description

The SMCJ6.5AE3/TR13 from Microchip Technology is a robust surface-mount Transient Voltage Suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This component is an ideal solution for safeguarding voltage-sensitive components which can be affected by sudden voltage spikes, making it an essential element in the design of reliable and durable electronic systems.

Key Features

  • Stand-off Voltage: This TVS diode has a stand-off voltage of 6.5V, providing a stable protective barrier for devices operating within this voltage range.
  • Peak Pulse Power: It can withstand peak pulse power of 1500 Watts at 10/1000µs waveform, ensuring effective protection against high energy transients.
  • Package: The device comes in a low-profile SMC package which is ideal for automated assembly processes and helps in saving valuable board space.
  • ISO 9001 Certified: Manufactured in a facility that is certified to the ISO 9001 quality management standard, ensuring a high level of product quality and reliability.
  • RoHS Compliant: The SMCJ6.5AE3/TR13 is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it environmentally friendly and suitable for use in a wide range of consumer electronics.
  • Temperature Range: It operates within a junction temperature range of -55°C to +150°C, making it suitable for use in harsh temperature environments.
  • ESD Protection: It offers excellent clamping capability, low incremental surge resistance, and fast response time, making it an effective solution for ESD protection in sensitive circuits.

Applications

The SMCJ6.5AE3/TR13 is commonly used in a variety of applications including:

  • Power supply protection
  • Industrial systems
  • Telecommunication devices
  • Consumer electronics
  • Computer systems
  • Automotive applications

With its combination of features, the SMCJ6.5AE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0874
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess