EN
  • EN
  • DE

SMBJ5941B/TR13

Part No SMBJ5941B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 47 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 67 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 35.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5941
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280549-SMBJ5941B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5941B/TR13 CAD Model

Description

Microchip Technology SMBJ5941B/TR13 Zener Diode

The SMBJ5941B/TR13 is a robust and reliable Zener diode from Microchip Technology, designed to provide precision voltage regulation and protection in a wide range of electronic applications. This component is a popular choice among engineers and designers for its stability, efficiency, and high performance in circuit protection against overvoltage conditions.

Key Features

  • Voltage Regulation: The SMBJ5941B/TR13 offers a Zener voltage of 47V, providing a stable reference voltage for voltage regulation applications.
  • High Power Dissipation: With a power dissipation of 1.5W, this Zener diode is capable of handling significant power levels, making it suitable for high-power applications.
  • Surface Mount Package: The device comes in a DO-214AA package, also known as an SMB package, which is ideal for automated assembly processes and space-constrained applications.
  • Thermal Stability: It is designed to operate within a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the SMBJ5941B/TR13 is built to high-quality standards, ensuring reliability and longevity in your electronic designs.

Applications

The SMBJ5941B/TR13 Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation circuits in power supplies
  • Protection circuits in consumer electronics
  • Overvoltage protection in automotive and industrial electronics
  • Voltage reference in instrumentation
  • Surge suppression in communication systems

Product Specifications

With its precise voltage control and robust design, the SMBJ5941B/TR13 is an excellent choice for ensuring the stability and safety of your electronic circuits. Its specifications include a nominal Zener voltage of 47V, a maximum Zener impedance, and a standard tolerance on nominal Zener voltage, making it a reliable component for your voltage regulation needs.

Whether you are designing power management systems or looking to enhance the durability of your electronic products, the SMBJ5941B/TR13 Zener diode from Microchip Technology is a component that promises to deliver optimal performance and protection.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess