EN
  • EN
  • DE

SMBJ5388C/TR13

Part No SMBJ5388C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 200 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 480 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 144 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5388
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280766-SMBJ5388C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5388C/TR13 CAD Model

Description

Microchip Technology SMBJ5388C/TR13 Zener Diode

The SMBJ5388C/TR13 from Microchip Technology is a high-quality Zener diode designed for a wide range of applications. This robust component is specifically engineered to provide voltage regulation and protection in a compact, surface-mount package, making it an ideal choice for space-constrained electronic circuits.

Key Features

  • Voltage Stability: The SMBJ5388C/TR13 offers excellent voltage stability, ensuring reliable operation and consistent performance over time.
  • Power Dissipation: With a power dissipation of 5 watts, this Zener diode can handle significant amounts of power, making it suitable for high-power applications.
  • Surface-Mount Package: The component comes in a DO-214AA package, which is optimized for surface-mount technology, providing ease of integration into PCB designs.
  • High Surge Capability: It is designed to withstand high surge events, providing critical protection against voltage spikes and transients that can damage sensitive electronics.
  • Wide Operating Temperature Range: The diode operates effectively across a broad temperature range, from -55°C to 150°C, ensuring reliability in various environmental conditions.

Applications

The SMBJ5388C/TR13 Zener diode is versatile and can be used in a variety of electronic applications, including:

  • Voltage regulation circuits
  • Power supply units
  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics
  • Industrial equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ5388C/TR13 is no exception. It is manufactured to the highest standards, ensuring that each component meets stringent quality control measures. This Zener diode is a reliable choice for designers and engineers looking for a component that delivers consistent performance and long-term durability.

In summary, the SMBJ5388C/TR13 Zener diode from Microchip Technology is a high-performance, surface-mount component that offers voltage regulation and transient protection in a variety of electronic applications. Its robust design and superior characteristics make it an excellent choice for any project requiring a dependable voltage reference or protective element.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess