EN
  • EN
  • DE

SMBJ5385A/TR13

Part No SMBJ5385A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 170 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 380 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 122 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5385
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280833-SMBJ5385A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5385A/TR13 CAD Model

Description

Microchip Technology's SMBJ5385A/TR13 Product Overview

The SMBJ5385A/TR13 from Microchip Technology is a robust and reliable Zener diode designed to provide precision voltage regulation and protection for a variety of electronic applications. This component is part of Microchip's extensive range of semiconductor products, known for their quality and performance.

Key Features

  • Voltage Regulation: The SMBJ5385A/TR13 is a Zener diode with a nominal Zener voltage that ensures stable voltage regulation, making it an ideal choice for providing reference voltages in numerous circuits.
  • High Surge Capability: This Zener diode is capable of withstanding high surge events, offering excellent transient voltage protection for sensitive electronics.
  • Power Dissipation: With a power dissipation rating of 5 watts, the SMBJ5385A/TR13 can handle significant amounts of power, ensuring reliable operation under various conditions.
  • Package: The diode comes in a DO-214AA package, also known as an SMB package, which is compact and suitable for automated assembly processes.
  • Quality and Reliability: As with all Microchip products, this Zener diode is manufactured to high standards, ensuring reliability and performance consistency.

Applications

The SMBJ5385A/TR13 Zener diode is versatile and can be used in a wide range of applications including:

  • Voltage regulation circuits
  • Overvoltage protection in consumer electronics
  • Power management solutions
  • Automotive and industrial electronics
  • Telecommunication systems

Product Specification Highlights

  • Product Type: Zener Diode
  • Configuration: Single
  • Zener Voltage: Specified by the product number
  • Maximum Power Dissipation: 5W
  • Package Type: DO-214AA (SMB)
  • Mounting: Surface Mount

In summary, the SMBJ5385A/TR13 from Microchip Technology is a high-performance Zener diode that provides excellent voltage regulation and surge protection, making it an essential component for safeguarding sensitive electronic systems. Its robust design and high power dissipation capability make it a reliable choice for a broad range of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess