EN
  • EN
  • DE

SMBJ5346C/TR13

Part No SMBJ5346C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 7.5 µA @ 6.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5346
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280279-SMBJ5346C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5346C/TR13 CAD Model

Description

Microchip Technology SMBJ5346C/TR13 Product Overview

The SMBJ5346C/TR13 is a robust Zener diode product from the renowned semiconductor manufacturer, Microchip Technology. This device is specifically designed to offer voltage regulation with high precision, making it an essential component in a wide range of electronic circuits. The Zener diode is known for its ability to maintain a stable voltage level over a broad range of current, ensuring consistent performance and reliability for sensitive electronic applications.

Key Features

  • Voltage Regulation: With a Zener voltage of 11V, the SMBJ5346C/TR13 provides excellent voltage regulation, protecting circuits from voltage spikes and surges.
  • Power Dissipation: This component is capable of handling up to 5 watts of power dissipation, making it suitable for high-power applications.
  • Package Type: It comes in a surface-mount DO-214AA package, which is ideal for automated assembly processes and saves valuable board space.
  • High Reliability: Manufactured by Microchip Technology, the SMBJ5346C/TR13 is built to last and perform consistently, ensuring a long operational life for the devices it is used in.
  • RoHS Compliant: The component is RoHS compliant, meaning it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The SMBJ5346C/TR13 Zener diode is versatile and can be used in various applications, including:

  • Voltage stabilization for sensitive electronics
  • Overvoltage protection in consumer electronics
  • Power management in industrial systems
  • Automotive electronics where steady voltage is critical
  • Telecommunication infrastructure to safeguard against transients

As a product from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions, the SMBJ5346C/TR13 is backed by a reputation for quality and innovation. Whether it's used in power supply circuits, automotive systems, or communication devices, this Zener diode offers a compact, reliable solution for managing voltage levels and protecting sensitive electronics from damage.

For engineers and designers looking for a high-performance voltage regulator with a small footprint, the SMBJ5346C/TR13 from Microchip Technology is an excellent choice that combines efficiency, reliability, and compliance with environmental standards.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess