EN
  • EN
  • DE

SMBJ51CAE3/TR13

Part No SMBJ51CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 51V
Voltage - Breakdown (Min) 56.7V
Voltage - Clamping (Max) @ Ipp 82.4V
Current - Peak Pulse (10/1000µs) 7.3A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ51
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299445-SMBJ51CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ51CAE3/TR13 CAD Model

Description

Microchip Technology's SMBJ51CAE3/TR13 TVS Diode

The SMBJ51CAE3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. It is an ideal choice for safeguarding voltage-sensitive components which can be affected by reverse energy phenomena.

Key Features

  • Stand-off Voltage: The device offers a stand-off voltage of 51V, providing a stable protective barrier for a wide array of electronic circuits without compromising their performance.
  • Peak Pulse Power: With a peak pulse power of 600W (10/1000μs waveform), the SMBJ51CAE3/TR13 can comfortably handle significant surge events, ensuring the safety and longevity of your electronic components.
  • Bidirectional Protection: As a bidirectional TVS diode, it can protect circuits from surges occurring in both directions, which is particularly beneficial for AC circuits or where the polarity of the transient could be either positive or negative.
  • Low Incremental Surge Resistance: Featuring low incremental surge resistance, this diode effectively clamps voltage to a low level during surge events without a significant increase in resistance that could affect the circuit's performance.
  • ISO 9001 Certified: The production of this diode adheres to the rigorous ISO 9001 quality management system, ensuring a high level of quality and reliability.

Applications

The SMBJ51CAE3/TR13 is versatile and can be used across a broad spectrum of applications. It is commonly employed in:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Portable electronics
  • Power supply units

With its compact SMB package, the SMBJ51CAE3/TR13 is suitable for high-density installation and is designed for easy integration into a variety of circuit designs. Its reliability and effectiveness make it an essential component for any application requiring robust surge protection.

Overall, the SMBJ51CAE3/TR13 from Microchip Technology is a high-quality, reliable solution for protecting sensitive electronic equipment from voltage transients, ensuring that your devices operate smoothly and without interruption from unexpected power surges.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess