EN
  • EN
  • DE

SMBJ4762E3/TR13

Part No SMBJ4762E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 82 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 62.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4762
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280317-SMBJ4762E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4762E3/TR13 CAD Model

Description

Microchip Technology's SMBJ4762E3/TR13 Zener Diode

The SMBJ4762E3/TR13 is a robust and reliable Zener diode from Microchip Technology, designed to provide precision voltage regulation and protection for a wide range of electronic applications. This component is part of Microchip's extensive line of voltage regulation devices, offering a stable and secure solution for circuits that require precise voltage clamping.

Key Features

  • Nominal Zener Voltage: The SMBJ4762E3/TR13 offers a nominal Zener voltage of 82V, making it suitable for high-voltage applications.
  • Power Dissipation: With a power dissipation rating of 1W, this Zener diode can handle significant power levels, ensuring reliable operation under a variety of conditions.
  • Package Type: The device comes in a DO-214AA package, also known as an SMB package, which is known for its small size and excellent thermal and electrical performance.
  • High Surge Capability: It is designed to withstand high surge events, providing critical protection against voltage spikes and transients.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation and stable circuit operation.

Applications

The SMBJ4762E3/TR13 is ideal for a variety of applications where voltage regulation and protection are paramount. These include:

  • Power supply circuits
  • Overvoltage protection systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial control panels

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ4762E3/TR13 is no exception. It is manufactured to high standards, ensuring that each component meets the required specifications for performance and reliability. Furthermore, the Zener diode is designed to operate over a wide temperature range, maintaining its characteristics even under harsh environmental conditions.

In summary, the SMBJ4762E3/TR13 from Microchip Technology is a versatile and dependable Zener diode that offers excellent voltage regulation and surge protection for a broad array of electronic applications. Its robust design and precise voltage control make it an essential component for engineers looking to enhance the stability and safety of their electronic designs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess