EN
  • EN
  • DE

SMBJ4732AE3/TR13

Part No SMBJ4732AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4732
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280585-SMBJ4732AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4732AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ4732AE3/TR13 Zener Diode

The SMBJ4732AE3/TR13 from Microchip Technology is a high-quality Zener diode that offers robust voltage regulation and protection features for a wide array of electronic applications. This component is designed to fit in compact spaces while providing a reliable solution for voltage clamping and regulation tasks.

Key Features

  • Voltage Regulation: With a Zener voltage of 4.7V, the SMBJ4732AE3/TR13 provides precise voltage regulation, ensuring that your circuits operate within their optimal voltage range.
  • Power Dissipation: This Zener diode can handle up to 1W of power dissipation, making it suitable for a variety of applications that require moderate power handling capabilities.
  • Surface Mount Package: The diode comes in a DO-214AA (SMB) package, which is ideal for surface mount technology (SMT), allowing for efficient assembly and space-saving PCB design.
  • High Surge Capability: It is capable of withstanding surge events, offering additional protection against voltage spikes that can potentially damage electronic components.
  • Thermal Stability: The SMBJ4732AE3/TR13 exhibits excellent thermal stability, maintaining consistent performance over a broad operating temperature range.
  • RoHS Compliant: This product is RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of hazardous substances in its manufacturing process.

Applications

The versatility of the SMBJ4732AE3/TR13 makes it suitable for a variety of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial electronics
  • Automotive systems

With its combination of features, the SMBJ4732AE3/TR13 Zener diode from Microchip Technology is an excellent choice for designers and engineers looking for a reliable and efficient voltage regulation solution. Its compact form factor, combined with its robust performance, makes it an invaluable component in protecting sensitive electronics and ensuring their longevity.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess