EN
  • EN
  • DE

SMBJ45E3/TR13

Part No SMBJ45E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 45V
Voltage - Breakdown (Min) 50V
Voltage - Clamping (Max) @ Ipp 80.3V
Current - Peak Pulse (10/1000µs) 7.5A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ45
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299253-SMBJ45E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ45E3/TR13 CAD Model

Description

Microchip Technology's SMBJ45E3/TR13 Transient Voltage Suppressor

The SMBJ45E3/TR13 from Microchip Technology is a robust transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients. This high-quality TVS device is part of Microchip's extensive range of circuit protection solutions that ensure the reliability and longevity of your electronics.

Key Features

  • Voltage Protection: With a stand-off voltage of 45V, the SMBJ45E3/TR13 is well-suited for systems operating at this voltage level, providing a shield against surges that could otherwise damage the components.
  • High Surge Capability: This TVS diode is capable of handling surge currents, making it an ideal choice for protecting against severe voltage transients that can occur due to lightning strikes, load switching, or other unexpected events.
  • DO-214AA Package: The device comes in a compact SMB (DO-214AA) package, which is perfect for space-constrained applications while offering excellent power dissipation and low leakage currents.
  • RoHS Compliant: Adhering to environmental standards, the SMBJ45E3/TR13 is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in a wide range of markets, including consumer electronics, automotive, and industrial applications.
  • Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the SMBJ45E3/TR13 is designed with reliability in mind, ensuring that it performs consistently over time and under various conditions.

Applications

The SMBJ45E3/TR13 is a versatile component that can be used in a multitude of applications. It is typically found in:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Industrial control panels
  • Consumer electronics

With its ability to quickly clamp transient voltages and return to its non-conductive state, the SMBJ45E3/TR13 is an indispensable component for protecting critical electronic circuits. Whether you're designing new products or maintaining existing ones, incorporating Microchip's SMBJ45E3/TR13 TVS diode is a smart choice for enhancing the durability and safety of your electronic systems.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess