EN
  • EN
  • DE

SMBG5371A/TR13

Part No SMBG5371A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 60 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 43 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5371
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280435-SMBG5371A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5371A/TR13 CAD Model

Description

Product Overview: Microchip Technology SMBG5371A/TR13

The SMBG5371A/TR13 is a high-quality electronic component manufactured by Microchip Technology, a leading provider in the semiconductor industry. This product is designed to cater to a wide range of applications, ensuring reliability and performance for your electronic projects.

Key Features

  • Package Type: The device comes in a DO-215AA package, also known as SMBG, which is known for its compact size and durability. This package is suitable for surface-mount technology, allowing for efficient use of PCB space.
  • Diode Configuration: The SMBG5371A/TR13 is a single diode, optimized for voltage regulation, protection, and rectification in various electronic circuits.
  • Operating Temperature Range: This component operates effectively within a wide temperature range, ensuring stable performance under varying environmental conditions.
  • Quality Assurance: Microchip Technology is known for its commitment to quality, and the SMBG5371A/TR13 is no exception. It undergoes rigorous testing to ensure it meets industry standards for reliability and performance.

Applications

The SMBG5371A/TR13 is versatile and can be used in a multitude of applications, including:

  • Power supply circuits
  • Automotive systems
  • Telecommunication equipment
  • Consumer electronics
  • Industrial control systems

Product Specifications

Microchip Technology's SMBG5371A/TR13 is built to meet the needs of a demanding market with specifications that ensure it can handle a variety of tasks:

  • Voltage Rating: The diode has a specific voltage rating suitable for a range of electronic circuits, providing efficient voltage regulation.
  • Current Capacity: It is designed to handle a certain level of current, making it suitable for high-performance applications.
  • Recovery Time: The device boasts a fast recovery time, which is crucial for applications requiring quick switching capabilities.

In conclusion, the SMBG5371A/TR13 from Microchip Technology is a robust and reliable component that offers the quality and performance needed for modern electronic applications. Its compact size, combined with its operational efficiency, makes it an ideal choice for designers looking to optimize their circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess