EN
  • EN
  • DE

SMBG5370BE3/TR13

Part No SMBG5370BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 56 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 35 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 40.3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5370
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280488-SMBG5370BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5370BE3/TR13 CAD Model

Description

Microchip Technology SMBG5370BE3/TR13 Product Overview

The SMBG5370BE3/TR13 is a high-quality electronic component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of semiconductor parts, designed to meet the needs of various applications across multiple industries.

Key Features

  • Voltage Regulation: The SMBG5370BE3/TR13 is designed to ensure stable voltage regulation, which is critical for maintaining the performance and longevity of electronic circuits.
  • Package Type: This component is available in a surface-mount package, making it suitable for compact and high-density circuit designs. The TR13 suffix indicates that the parts are provided in tape and reel packaging, which is ideal for automated assembly processes.
  • Temperature Range: The device operates over a broad temperature range, making it versatile for use in environments with varying thermal conditions.
  • Quality and Reliability: Microchip Technology is known for its commitment to quality, and the SMBG5370BE3/TR13 is no exception. It is built to high standards to ensure reliability and performance consistency over time.
  • Applications: With its robust features, the SMBG5370BE3/TR13 is well-suited for a wide array of applications, including power management in consumer electronics, automotive systems, industrial controls, and communication devices.

Technical Specifications

The SMBG5370BE3/TR13 boasts technical specifications that cater to demanding requirements. It provides precise voltage regulation with minimal power loss, contributing to the efficiency of the overall system in which it is used. Its compact surface-mount design allows for space-saving in PCB layouts, and the tape and reel packaging facilitates automated pick-and-place manufacturing processes.

Why Choose Microchip's SMBG5370BE3/TR13?

Choosing the SMBG5370BE3/TR13 from Microchip Technology means opting for a product from a company with a reputation for innovation and dependability. This component exemplifies Microchip's dedication to providing solutions that integrate seamlessly into customer designs, ensuring optimal performance and ease of integration. Whether you're developing consumer gadgets, automotive electronics, or industrial machinery, the SMBG5370BE3/TR13 is engineered to help you achieve a competitive edge in your market.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess