EN
  • EN
  • DE

SMBG5342B/TR13

Part No SMBG5342B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 1 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 4.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5342
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280439-SMBG5342B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5342B/TR13 CAD Model

Description

Introducing the SMBG5342B/TR13 from Microchip Technology

The SMBG5342B/TR13 is a state-of-the-art Zener diode from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to provide reliable voltage regulation with its precise Zener voltage, making it an ideal component for a wide array of electronic applications.

With its surface-mount DO-215AA package, the SMBG5342B/TR13 is optimized for high-density circuit boards, ensuring a compact footprint without compromising on performance. Its package is also known as SMBG, which is widely recognized for its excellent power dissipation capabilities, contributing to its robustness and longevity in demanding environments.

Key Features of the SMBG5342B/TR13:

  • Precise Zener Voltage: The device offers a nominal Zener voltage of 12V, making it suitable for a variety of voltage regulation applications.
  • High Power Rating: It can handle a power dissipation of 3W, providing adequate capacity for most medium-power applications.
  • Wide Operating Temperature Range: The SMBG5342B/TR13 is designed to operate over a broad temperature range from -55°C to +150°C, ensuring reliability under extreme conditions.
  • Low Leakage Current: It has a low leakage current, which enhances its efficiency and makes it ideal for battery-powered devices.
  • Tape and Reel Packaging: The TR13 suffix indicates that this component is provided in tape and reel packaging, which facilitates automated pick-and-place manufacturing processes, increasing production efficiency.

The SMBG5342B/TR13 is a testament to Microchip Technology's commitment to quality and performance. It is well-suited for use in power supply circuits, voltage reference, surge protection, and other applications where a stable and reliable Zener diode is crucial. Whether you are designing consumer electronics, automotive systems, or industrial equipment, the SMBG5342B/TR13 is an excellent choice for maintaining voltage stability and protecting sensitive components from overvoltage conditions.

With its combination of features, the SMBG5342B/TR13 from Microchip Technology is a versatile and dependable component that engineers and designers can rely on for their voltage regulation needs.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess