EN
  • EN
  • DE

SMAJ8.0AE3/TR13

Part No SMAJ8.0AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8V
Voltage - Breakdown (Min) 8.89V
Voltage - Clamping (Max) @ Ipp 13.6V
Current - Peak Pulse (10/1000µs) 36.7A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ8.0
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299173-SMAJ8.0AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ8.0AE3/TR13 CAD Model

Description

Microchip Technology SMAJ8.0AE3/TR13 TVS Diode

The Microchip Technology SMAJ8.0AE3/TR13 is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This TVS diode is a robust circuit protection component that ensures the reliability and longevity of a wide range of applications including consumer electronics, automotive systems, and industrial equipment.

Encased in a compact SMA package, the SMAJ8.0AE3/TR13 is engineered to deliver high surge capabilities with a stand-off voltage of 8.0V, making it an ideal choice for safeguarding circuits with operating voltages close to this level. The device offers a peak pulse power dissipation of 400W for 10/1000µs waveforms, which allows it to absorb significant transient energy without damage.

One of the key features of the SMAJ8.0AE3/TR13 is its fast response time to transient events. This quick action is crucial in preventing the transient energy from reaching and potentially damaging sensitive components in the circuit. The device's low incremental surge resistance ensures that it can handle high surge events without a significant increase in voltage across the diode, which could otherwise compromise the protection.

The SMAJ8.0AE3/TR13 is also characterized by its low leakage current, minimizing power loss when the diode is in standby mode and enhancing the energy efficiency of the overall system. This makes it a suitable choice for battery-powered devices where power conservation is critical.

For ease of implementation in automated mass production, the SMAJ8.0AE3/TR13 comes in a tape and reel package designated by the suffix "/TR13". This packaging facilitates efficient pick-and-place assembly processes, reducing manufacturing time and costs.

In summary, the Microchip Technology SMAJ8.0AE3/TR13 TVS diode is a high-performance component that provides reliable protection against voltage transients. Its combination of high surge capability, fast response time, and low leakage current makes it an excellent choice for designers looking to enhance the durability and reliability of their electronic systems.

For detailed specifications, application notes, and additional information, designers and engineers are encouraged to consult the datasheet and support documentation provided by Microchip Technology.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess