EN
  • EN
  • DE

SMAJ6.5AE3/TR13

Part No SMAJ6.5AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.5V
Voltage - Breakdown (Min) 7.22V
Voltage - Clamping (Max) @ Ipp 11.2V
Current - Peak Pulse (10/1000µs) 44.7A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ6.5
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299214-SMAJ6.5AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ6.5AE3/TR13 CAD Model

Description

Microchip Technology's SMAJ6.5AE3/TR13 Transient Voltage Suppressor

The SMAJ6.5AE3/TR13 is a state-of-the-art transient voltage suppressor (TVS) diode designed by Microchip Technology to safeguard sensitive electronic equipment from voltage spikes and transients. This robust protection device is housed in a compact SMA package, making it an ideal choice for high-density circuit boards where space is at a premium.

With its stand-off voltage of 6.5 volts, the SMAJ6.5AE3/TR13 is optimized to protect components in a wide range of electronic systems. It is particularly suitable for safeguarding I/O interfaces, VCC bus, and other vulnerable circuits from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and other induced surge events.

Key Features:

  • Stand-off Voltage: Specifically designed to handle a maximum of 6.5 volts, providing a reliable shield against overvoltage conditions.
  • Peak Pulse Power: Capable of withstanding peak pulse power of 400 Watts for 10/1000μs waveforms, ensuring durable protection against high energy transients.
  • Low Leakage Current: Exhibits low leakage current, minimizing power loss and ensuring efficiency in operation.
  • Fast Response Time: Features an exceptionally fast response time to transient events, clamping and dissipating the excess energy swiftly to protect the circuit.
  • Operating Temperature Range: Functional over a wide temperature range, making it suitable for various operating environments.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring an environmentally friendly product.

The SMAJ6.5AE3/TR13 is delivered in tape and reel packaging, denoted by the TR13 suffix, which facilitates easy integration into automated manufacturing processes. This packaging method enhances the efficiency of high-volume production lines and ensures the components are well-protected during shipping and handling.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the SMAJ6.5AE3/TR13 from Microchip Technology offers reliable and robust transient voltage suppression. Its combination of compact size, high surge capability, and fast response time makes it an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess