EN
  • EN
  • DE

SMAJ5938CE3/TR13

Part No SMAJ5938CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±2%
Power - Max 3 W
Impedance (Max) (Zzt) 38 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 27.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5938
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280626-SMAJ5938CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5938CE3/TR13 CAD Model

Description

The SMAJ5938CE3/TR13 is a high-quality Zener diode from Microchip Technology, a leading manufacturer of microcontroller and analog semiconductors. This Zener diode is designed to provide precise voltage regulation and is commonly used in a variety of electronic applications, including power supply circuits, voltage reference, and surge protection systems.

Key Features:

  • Voltage Regulation: The SMAJ5938CE3/TR13 is specifically designed to maintain a stable voltage level, making it an ideal choice for use as a voltage regulator in various electronic circuits.
  • High Power Dissipation: With its ability to dissipate high power, this Zener diode can handle significant voltage without failure, ensuring reliable operation under varying conditions.
  • Surface Mount Package: This diode comes in a surface-mount package, which allows for efficient assembly and space-saving design in printed circuit boards (PCBs).
  • Thermal Stability: The device exhibits excellent thermal stability, ensuring consistent performance over a wide temperature range.
  • Surge Protection: It offers robust protection against voltage surges, safeguarding sensitive electronic components from potential damage.
  • Low Leakage Current: The low leakage current characteristic minimizes power loss and enhances the efficiency of the overall circuit.

Applications:

The versatility of the SMAJ5938CE3/TR13 Zener diode makes it suitable for a plethora of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Systems
  • Industrial Equipment
  • Automotive Electronics
  • Medical Devices

In summary, the Microchip Technology SMAJ5938CE3/TR13 Zener diode is a reliable and efficient component designed for precise voltage regulation. Its robust features make it an essential part of electronic circuits where consistent performance and protection against voltage irregularities are critical. Whether for commercial or industrial use, this Zener diode stands as a testament to Microchip Technology's commitment to quality and innovation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess