EN
  • EN
  • DE

SMAJ5924AE3/TR13

Part No SMAJ5924AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±10%
Power - Max 3 W
Impedance (Max) (Zzt) 4 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5924
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280286-SMAJ5924AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5924AE3/TR13 CAD Model

Description

Microchip Technology SMAJ5924AE3/TR13 Zener Diode

The SMAJ5924AE3/TR13 is a high-quality Zener diode product from Microchip Technology, a leading manufacturer of microcontroller and analog semiconductors. This Zener diode is specifically designed to provide a precise voltage reference and excellent voltage regulation, making it an ideal choice for a wide range of electronic applications that require voltage clamping or voltage regulation.

This Zener diode features a nominal Zener voltage of 15 volts, with a tolerance of ±5%. It is capable of dissipating up to 1.5 watts of power, ensuring reliable operation even in demanding situations. The SMAJ5924AE3/TR13 is housed in a DO-214AC (SMA) surface-mount package, which offers a compact footprint and is suitable for high-density circuit board designs.

One of the key advantages of the SMAJ5924AE3/TR13 is its robustness against transient voltage spikes. It can protect sensitive electronic components by clamping harmful overvoltages, thereby preventing potential damage. This makes it an excellent choice for surge protection in consumer electronics, industrial equipment, and communication systems.

Furthermore, the SMAJ5924AE3/TR13 is designed to operate over a wide temperature range, ensuring consistent performance across various environmental conditions. Its operating junction temperature ranges from -55°C to +150°C, providing reliability in extreme temperatures.

Microchip Technology's commitment to quality is evident in the SMAJ5924AE3/TR13, which is manufactured to meet high standards for stability and longevity. Whether used in power supply circuits, voltage stabilization tasks, or as a protective element in sensitive electronics, this Zener diode is an excellent choice for engineers and designers looking for a dependable component.

For ease of manufacturing, the SMAJ5924AE3/TR13 is provided in tape and reel packaging, designated by the "/TR13" suffix, facilitating automated pick-and-place assembly processes. This packaging option supports efficient, high-volume production, reducing assembly time and cost.

In summary, the SMAJ5924AE3/TR13 Zener diode from Microchip Technology is a versatile and robust component that offers precise voltage regulation, transient voltage protection, and is suitable for a wide array of applications, all while being packaged for efficient assembly.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess