EN
  • EN
  • DE

SMAJ5.0CE3/TR13

Part No SMAJ5.0CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 9.6V
Current - Peak Pulse (10/1000µs) 52A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ5.0
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299430-SMAJ5.0CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5.0CE3/TR13 CAD Model

Description

Product Overview

The SMAJ5.0CE3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-quality TVS diode is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 5.0V, making it suitable for a range of applications where this voltage level is critical for operation.
  • Peak Pulse Power: It can handle a peak pulse power of 400W (10/1000μs), providing reliable protection against high energy transients.
  • Low Leakage Current: The SMAJ5.0CE3/TR13 is designed with low leakage current, ensuring minimal power loss during normal operation.
  • Fast Response Time: With its fast response time to transient events, this TVS diode can quickly clamp transient voltages to a safe level, protecting sensitive circuit components.
  • Surface Mount Package: The device comes in a compact SMA (DO-214AC) package, ideal for surface mount technology (SMT) and saving valuable board space.
  • Environmental Compliance: It is compliant with the RoHS Directive 2011/65/EU and is lead-free, making it suitable for use in environmentally sensitive applications.

Applications

The SMAJ5.0CE3/TR13 is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems and automation
  • Power supply and distribution systems
  • Telecommunication devices and infrastructure
  • Medical equipment with stringent protection requirements
  • Automotive electronics and safety systems

Reliability and Quality

Microchip Technology's commitment to quality ensures that the SMAJ5.0CE3/TR13 TVS diode meets the highest industry standards for performance and reliability. Users can trust this product to provide consistent protection and maintain the integrity of their electronic systems in the face of unpredictable voltage transients.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess