EN
  • EN
  • DE

SMAJ4756E3/TR13

Part No SMAJ4756E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 47 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 35.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4756
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280560-SMAJ4756E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4756E3/TR13 CAD Model

Description

The SMAJ4756E3/TR13 is a high-quality Zener diode from Microchip Technology, renowned for its precision voltage regulation and reliability. Designed to provide a stable reference voltage in a variety of electronic circuits, this Zener diode is an essential component for power supply and voltage regulation applications.

Key Features

  • Voltage Range: The device offers a nominal Zener voltage of 47V, making it suitable for a range of applications that require a precise clamp voltage.
  • Power Handling: With a power dissipation rating of 1.5W, it is capable of handling moderate power levels in a compact surface-mount package.
  • Package: This Zener diode comes in a DO-214AC (SMA) package that is designed for automated assembly and is supplied in tape and reel format (TR13) for ease of manufacturing.
  • Thermal Performance: It features low thermal resistance, ensuring efficient heat dissipation and stable operation over a wide temperature range.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, allowing for precise voltage regulation in your circuit designs.
  • Reverse Leakage Current: Exhibits low leakage current characteristics, contributing to the overall efficiency of the system it is used in.

Applications

The SMAJ4756E3/TR13 is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Surge protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Power management systems

Quality and Reliability

As with all Microchip Technology products, the SMAJ4756E3/TR13 Zener diode is manufactured to the highest quality standards, ensuring consistent performance and reliability in your electronic projects. Whether you're designing for commercial, industrial, or high-reliability environments, this Zener diode is built to meet your needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess