EN
  • EN
  • DE

SMAJ4744CE3/TR13

Part No SMAJ4744CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 14 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 11.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4744
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280881-SMAJ4744CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4744CE3/TR13 CAD Model

Description

Product Overview: SMAJ4744CE3/TR13 from Microchip Technology

The SMAJ4744CE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide reliable voltage regulation in a wide array of electronic applications. This component is a testament to Microchip Technology's commitment to delivering robust and versatile components that cater to the needs of modern electronics.

Key Features

  • Voltage Regulation: The SMAJ4744CE3/TR13 offers precise voltage regulation, with a nominal Zener voltage of 15V, making it suitable for stabilization and clipping circuits.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant power levels, ideal for protecting sensitive electronics from overvoltage conditions.
  • Package: Encased in a DO-214AC (SMA) surface-mount package, it is designed for automated assembly processes and is compact enough for high-density circuit boards.
  • Temperature Stability: The device features a wide operating temperature range, ensuring consistent performance over varying environmental conditions.
  • High Reliability: As with all Microchip components, this Zener diode is manufactured with stringent quality control, ensuring high reliability and long service life.

Applications

The SMAJ4744CE3/TR13 is a versatile component that can be used in a multitude of applications. It is commonly found in:

  • Power supply circuits
  • Voltage reference
  • Surge protection
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Compliance

Microchip Technology ensures that all their products meet the highest standards of quality and compliance. The SMAJ4744CE3/TR13 is no exception, with certifications that may include RoHS compliance, REACH compliance, and adherence to other industry standards for safety and environmental considerations.

Ordering Information

The SMAJ4744CE3/TR13 comes in tape and reel packaging, with the 'TR13' suffix indicating the reel size for bulk orders, facilitating efficient handling and placement during the manufacturing process. When ordering, ensure to specify the correct part number to receive the product in the desired packaging format.

In summary, the SMAJ4744CE3/TR13 Zener diode from Microchip Technology is a reliable and efficient solution for circuit protection and voltage regulation, backed by Microchip's reputation for quality and performance.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess