EN
  • EN
  • DE

SMAJ4733E3/TR13

Part No SMAJ4733E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ473
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280543-SMAJ4733E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4733E3/TR13 CAD Model

Description

Microchip Technology SMAJ4733E3/TR13 Zener Diode

The SMAJ4733E3/TR13 is a robust Zener diode from the reputable manufacturer Microchip Technology, designed to provide precision voltage regulation and protection in a wide range of electronic applications. This particular component is part of Microchip's extensive range of voltage regulator devices, which are engineered to maintain a stable voltage level and safeguard sensitive electronic circuits from overvoltage conditions.

This Zener diode features a nominal Zener voltage of 5.1V, making it suitable for applications that require a regulated voltage around this value. The device is capable of dissipating up to 1W of power, which allows it to withstand moderate levels of power while maintaining its voltage regulation function. The SMAJ4733E3/TR13 comes in a compact SMA (DO-214AC) package, which is favored for its small footprint and ease of integration into a variety of electronic assemblies.

The Zener diode is designed with a tolerance of ±5%, ensuring precise voltage regulation for applications that demand a high level of accuracy. This level of precision is critical in preventing damage to sensitive components and ensuring the reliability and longevity of electronic products. The SMAJ4733E3/TR13 is also characterized by its low dynamic impedance, which minimizes voltage variations under different current loads and contributes to the stability of the overall system.

For ease of manufacturing and assembly, the SMAJ4733E3/TR13 is provided in a tape and reel format, denoted by the suffix "/TR13". This packaging facilitates automated pick-and-place processes, thereby enhancing production efficiency and reducing assembly costs. The device is also compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it an environmentally friendly choice for manufacturers.

In summary, the Microchip Technology SMAJ4733E3/TR13 is a high-performance Zener diode that offers precise voltage regulation, power dissipation capability, and a compact package design, making it an ideal choice for a variety of applications including power supply circuits, consumer electronics, and industrial control systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess