EN
  • EN
  • DE

SMAJ4731AE3/TR13

Part No SMAJ4731AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 2W DO214AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features Zener Diode 4.3 V 2 W ±5% Surface Mount DO-214AC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package DO-214AC
Family Name SMAJ473
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 7500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895671-SMAJ4731AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4731AE3/TR13 CAD Model

Description

Microchip Technology SMAJ4731AE3/TR13 Zener Diode

The SMAJ4731AE3/TR13 is a robust Zener diode product from Microchip Technology, renowned for its reliability and performance in a variety of applications. This Zener diode is designed to provide precise voltage regulation, making it an ideal component for voltage clamping and protection in electronic circuits.

With its surface-mount SMA (DO-214AC) package, the SMAJ4731AE3/TR13 ensures a compact footprint on printed circuit boards, making it suitable for high-density designs. The package is designed for automated assembly processes, and its compatibility with reflow soldering techniques simplifies the manufacturing process.

Key Features:

  • Voltage Regulation: The diode offers a nominal Zener voltage of 1W power dissipation, which is ideal for a wide range of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 1 watt, this Zener diode can withstand moderate power levels, making it suitable for various electronic circuits.
  • High Surge Capability: It is capable of handling surge currents, thereby providing effective transient voltage suppression and enhancing circuit protection.
  • Thermal Performance: The device operates efficiently over a wide temperature range, ensuring reliability under varying environmental conditions.

Applications:

The SMAJ4731AE3/TR13 is versatile and can be used in a multitude of applications, including:

  • Power supply regulation
  • Consumer electronics protection
  • Automotive and industrial electronics
  • Overvoltage and transient voltage protection circuits

Microchip Technology's commitment to quality is evident in the SMAJ4731AE3/TR13, which is manufactured to meet high industry standards. The device's robust construction and reliable performance make it an excellent choice for designers looking for a Zener diode that can deliver consistent results in their electronic projects.

Whether you are designing power management systems, looking to protect sensitive electronics, or need a reliable voltage reference, the SMAJ4731AE3/TR13 from Microchip Technology is a component that you can trust to perform as expected.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess