EN
  • EN
  • DE

SMAJ26CE3/TR13

Part No SMAJ26CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26V
Voltage - Breakdown (Min) 28.9V
Voltage - Clamping (Max) @ Ipp 46.6V
Current - Peak Pulse (10/1000µs) 10.7A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ26
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299491-SMAJ26CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ26CE3/TR13 CAD Model

Description

Microchip Technology's SMAJ26CE3/TR13: Transient Voltage Suppressor

The SMAJ26CE3/TR13 is a high-quality transient voltage suppressor (TVS) diode designed and manufactured by Microchip Technology. This robust electronic component is engineered to protect sensitive electronic equipment from voltage spikes and surges, which can occur due to lightning, electrostatic discharge, or other transient events. The SMAJ26CE3/TR13 is a preferred choice for safeguarding circuits in a variety of applications, including consumer electronics, automotive systems, industrial equipment, and telecommunications.

This TVS diode is packaged in a compact SMA (DO-214AC) package, providing a space-saving solution without compromising on performance. With its standoff voltage of 26 volts, it is suitable for protecting systems operating around this voltage level. It can handle high transient power with a peak pulse power dissipation of 400 Watts for 10/1000 µs waveforms, ensuring reliable protection against high-energy transients.

The SMAJ26CE3/TR13 features a fast response time, typically in the order of picoseconds, which is crucial for immediate protection against sudden voltage transients. Additionally, it offers excellent clamping capability, ensuring that the voltage spike is kept within safe limits to prevent damage to the protected components.

Built with high reliability in mind, the SMAJ26CE3/TR13 is compliant with the ISO 7637-2 standard for electrical transient conduction along supply lines only, and it meets or exceeds applicable industry standards such as IEC 61000-4-2 for electrostatic discharge immunity and IEC 61000-4-4 for electrical fast transient/burst immunity. This ensures that devices equipped with this TVS diode are well-prepared to withstand the harsh conditions found in real-world environments.

Furthermore, the SMAJ26CE3/TR13 is available in tape and reel packaging, denoted by the suffix "/TR13", which facilitates automated pick-and-place assembly processes, making it an ideal choice for high-volume production. With its combination of compact size, powerful protection capabilities, and ease of integration, the SMAJ26CE3/TR13 from Microchip Technology is an essential component for securing the longevity and reliability of electronic systems.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess