EN
  • EN
  • DE

SMAJ24E3/TR13

Part No SMAJ24E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 43V
Current - Peak Pulse (10/1000µs) 11.6A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ24
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299291-SMAJ24E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ24E3/TR13 CAD Model

Description

Product Overview: SMAJ24E3/TR13 by Microchip Technology

The SMAJ24E3/TR13 is a robust transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning strikes.

Key Features:

  • Stand-off Voltage: The device offers a stand-off voltage of 24V, providing a stable protective barrier for a wide range of voltage levels commonly encountered in electronic circuits.
  • Peak Pulse Power: With its capability to handle 400W of peak pulse power dissipation for a 10/1000μs waveform, this diode ensures reliable protection against high-energy transients.
  • Low Leakage Current: The SMAJ24E3/TR13 is designed with low leakage current, minimizing power loss and ensuring high efficiency in operation.
  • Fast Response Time: The device boasts an exceptionally fast response time to transient events, providing immediate protection upon detecting voltage spikes.
  • Operating Temperature Range: It operates effectively within a wide temperature range of -55°C to +150°C, making it suitable for harsh environmental conditions.
  • Package Type: The TVS diode comes in a compact SMA package, allowing for easy integration into a variety of electronic assemblies.
  • RoHS Compliant: Complying with RoHS standards, the SMAJ24E3/TR13 is manufactured with environmentally friendly materials, ensuring reduced hazardous substances in electronic products.

Applications:

The SMAJ24E3/TR13 is ideal for protecting voltage-sensitive components in a range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial systems with sensitive control electronics
  • Automotive electronics that require robust protection against transients
  • Power supply units where surge protection is critical
  • Communication systems that need to maintain integrity against voltage spikes

With its combination of high surge capability, fast response time, and compact form factor, the SMAJ24E3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems against voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess