EN
  • EN
  • DE

SMAJ12AE3/TR13

Part No SMAJ12AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 19.9V
Current - Peak Pulse (10/1000µs) 25.1A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ12
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299345-SMAJ12AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ12AE3/TR13 CAD Model

Description

Product Overview: SMAJ12AE3/TR13 from Microchip Technology

The SMAJ12AE3/TR13 is a robust electronic component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a part of Microchip's extensive range of transient voltage suppressors (TVS) designed to protect sensitive electronic equipment from voltage spikes and surges.

Key Features

  • Transient Protection: The SMAJ12AE3/TR13 is specifically engineered to safeguard circuits against transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and other induced surge voltages.
  • Stand-Off Voltage: It offers a stand-off voltage of 12V, which is the maximum voltage that can be applied over the device without causing it to conduct in its off-state.
  • Peak Pulse Power: The device has a peak pulse power rating of 400W for 10/1000μs waveform, ensuring it can handle significant power spikes without damage.
  • Package Type: Packaged in a DO-214AC (SMA) package, the SMAJ12AE3/TR13 is designed for surface-mount applications, providing a compact footprint and ease of integration into various circuit designs.
  • High Temperature Stability: With an operating temperature range of -55°C to +150°C, this TVS diode can reliably function in extreme environmental conditions.
  • RoHS Compliant: The device adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in consumer electronics.

Applications

The SMAJ12AE3/TR13 is suitable for a wide range of applications where voltage protection is critical. It is commonly used in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial systems that require robust protection against electrical disturbances
  • Communication systems including network devices and antennas
  • Automotive electronics that are exposed to harsh electrical environments
  • Medical devices where reliability and safety are paramount

Microchip Technology's commitment to quality ensures that the SMAJ12AE3/TR13 TVS diode is a reliable choice for designers looking to enhance the durability and longevity of their electronic products. Whether you're dealing with sensitive data lines or high-energy circuits, this component provides the protection needed to maintain system integrity and prevent costly damage.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess