EN
  • EN
  • DE

SM1612/TR13

Part No SM1612/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 8
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 440pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM16
Other Names SM1612E3,SM1612MS,150-SM1612/TR13TR,SM1612MSCT,SM1612E3MSCT,SM1612MS,SM1612E3MSTR,SM1612/TR13TR,SM1612/TR13CT,SM1612E3MSTR,150-SM1612/TR13CT,SM1612/TR13TR,SM1612MSTR,SM1612E3MSCT,SM1612,SM1612MSTR,SM1612MSCT,SM1612/TR13CT
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299163-SM1612/TR13
Ultra Librarian 3D Model Ultra Librarian SM1612/TR13 CAD Model

Description

Microchip Technology's SM1612/TR13: A Robust Microcontroller Solution

The SM1612/TR13 is a high-performance microcontroller unit (MCU) developed by Microchip Technology, a leader in the semiconductor industry. Designed to cater to a wide range of applications, this MCU is a perfect blend of efficiency, reliability, and advanced features that make it an ideal choice for designers and engineers looking to push the boundaries of innovation.

At the heart of the SM1612/TR13 lies a powerful processing core that is capable of executing complex instructions with remarkable speed and precision. This core is supplemented by a generous amount of on-chip memory, including both Flash and RAM, which allows for the storage and quick retrieval of code and data. The inclusion of this internal memory not only enhances the performance of the MCU but also simplifies the design process by reducing the need for external memory components.

The MCU also boasts a range of integrated peripherals that offer enhanced functionality and reduce the need for additional components. These peripherals include digital and analog I/Os, communication interfaces such as SPI, I2C, and UART, as well as PWM outputs for precision control applications. The versatility of these built-in features enables the SM1612/TR13 to adapt to various tasks, from simple control systems to more complex communication networks.

With a focus on power efficiency, the SM1612/TR13 is designed to operate at low power levels without sacrificing performance. This makes it particularly well-suited for battery-powered applications where energy conservation is crucial. Additionally, the MCU features multiple power-saving modes that allow developers to optimize power consumption based on the specific requirements of their application.

Microchip Technology has also ensured that the SM1612/TR13 is easy to program and debug, with support for its MPLAB development environment. This comprehensive toolset streamlines the development process, from initial coding to final deployment, and is complemented by a wide range of development boards and programmer/debugger options.

In summary, the SM1612/TR13 from Microchip Technology represents a sophisticated and versatile MCU solution that delivers outstanding performance, a rich set of features, and exceptional power efficiency. Whether you're developing industrial control systems, consumer electronics, or IoT devices, this microcontroller is engineered to help you achieve your design goals with ease and efficiency.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess