EN
  • EN
  • DE

SG2549Y

Part No SG2549Y
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Current Sense Latch 8-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Max Operating Temperature 85 °C
Min Operating Temperature -25 °C
Mount Through Hole
Number of Pins 8
Packaging Bulk
Radiation Hardening Yes
RoHS Non-Compliant
Win Source Part Number 1194400-SG2549Y
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG2549Y CAD Model

Description

Microchip Technology SG2549Y Overview

The SG2549Y is a sophisticated integrated circuit from Microchip Technology, renowned for its high-quality and reliable semiconductor products. This particular component is designed to cater to a wide array of applications, ranging from power management to signal processing. It is a testament to Microchip Technology's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

The SG2549Y is built with precision and is known for its exceptional performance in demanding environments. Its robust design ensures that it can withstand a variety of operating conditions, making it an ideal choice for use in industrial, automotive, and consumer electronics. The device's high integration level allows for a reduction in system complexity and a potential decrease in overall system costs, benefiting designers and manufacturers alike.

Featuring advanced technology, the SG2549Y offers a range of functionalities that are crucial for modern electronic systems. With its ability to provide stable operation, it enhances system reliability and longevity. The component's compatibility with various microcontroller units (MCUs) and its easy-to-use interface ensure that it can be seamlessly integrated into existing designs, as well as new projects.

The SG2549Y is also characterized by its power efficiency, which is increasingly important in a world where energy conservation is paramount. Devices that incorporate this component can benefit from reduced power consumption, leading to longer battery life in portable applications and lower energy costs in stationary installations.

Microchip Technology provides comprehensive support for the SG2549Y, including detailed datasheets, application notes, and design tools. This ensures that engineers can fully leverage the capabilities of the SG2549Y in their projects. Additionally, Microchip's global network of technical support staff is available to assist customers with any questions or challenges they may face when working with this component.

In summary, the SG2549Y from Microchip Technology is a versatile and reliable component that offers a blend of performance, efficiency, and ease of use, making it a valuable addition to a wide range of electronic products.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess