EN
  • EN
  • DE

SG1844J

Part No SG1844J
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH 14CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Microchip Technology
Package Tube
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Start Up 16 V
Voltage - Supply (Vcc/Vdd) 30V
Duty Cycle 48%
Frequency - Switching 100Hz ~ 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Mounting Type Through Hole
Base Product Number SG1844
Standard Package 25 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 319493-SG1844J
Ultra Librarian 3D Model Ultra Librarian SG1844J CAD Model

Description

The SG1844J is a versatile and efficient PWM controller from Microchip Technology, designed to cater to a wide range of power supply applications. This robust component is part of the SG1842 family of control ICs, which are known for providing reliable and high-performance solutions for switching power supplies.

With its adjustable output control, the SG1844J offers designers the flexibility to set the duty cycle of the PWM to optimize the power supply for specific requirements. This feature is particularly beneficial for applications that demand precise power regulation, such as in telecommunications equipment, consumer electronics, and industrial systems.

One of the key attributes of the SG1844J is its wide input voltage range, which allows it to operate in various supply conditions without compromising performance. This makes it an ideal choice for systems that may experience fluctuations in supply voltage. Moreover, the device includes under-voltage lockout protection, ensuring that the power supply remains stable and safe even under adverse conditions.

The SG1844J is also equipped with a range of protective features to enhance the safety and longevity of the end application. Overcurrent protection helps prevent damage to the power supply and connected components in the event of a short circuit or overload. Additionally, thermal shutdown is incorporated to protect the IC from overheating, further ensuring reliable operation over the product's lifespan.

For ease of integration into existing designs, the SG1844J comes in a compact package and is pin-compatible with other industry-standard controllers. This allows for a straightforward upgrade path or replacement without the need for significant redesigns.

In summary, the SG1844J from Microchip Technology is a highly adaptable PWM controller that combines efficiency, flexibility, and protection to meet the demands of modern power supply applications. Its comprehensive feature set and ease of use make it an excellent choice for designers looking to create stable and reliable power systems.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess