EN
  • EN
  • DE

SG1549Y-DESC

Part No SG1549Y-DESC
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8CERDIP / Supervisor Push-Pull, Totem Pole 1 Channel 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 0.1V
Output Push-Pull, Totem Pole
Reset Timeout 300ns Typical
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number SG1549
Other Names 150-SG1549Y-DESC
Standard Package 50
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250994-SG1549Y-DESC
Ultra Librarian 3D Model Ultra Librarian SG1549Y-DESC CAD Model

Description

The SG1549Y-DESC from Microchip Technology is a state-of-the-art integrated circuit designed to meet the demanding needs of modern electronic systems. This versatile component is a testament to Microchip's commitment to providing high-quality, reliable solutions for a wide range of applications, from industrial and automotive to consumer electronics.

Key Features

  • High Precision: The SG1549Y-DESC is engineered for accuracy, ensuring dependable performance in critical applications.
  • Robust Design: Built to withstand harsh environments, this IC can operate effectively under extreme conditions, making it suitable for industrial and automotive applications.
  • Low Power Consumption: Efficiency is a hallmark of the SG1549Y-DESC, with low power requirements that help extend the lifespan of battery-operated devices.
  • Easy Integration: Its compact form factor and compatibility with standard manufacturing processes make it easy to incorporate into various designs without significant retooling.

Applications

The versatility of the SG1549Y-DESC allows it to be utilized in numerous applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Power management systems
  • Consumer electronics
  • Communication infrastructure

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SG1549Y-DESC is no exception. It undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust that this product will deliver consistent results over its lifetime.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources to help designers and engineers maximize the potential of the SG1549Y-DESC. Detailed datasheets, application notes, and design guides are available, alongside a supportive community and expert assistance.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess