EN
  • EN
  • DE

SCH4307-NS

Part No SCH4307-NS
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 316657-SCH4307-NS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCH4307-NS CAD Model

Description

Microchip Technology SCH4307-NS Super I/O Controller

The SCH4307-NS from Microchip Technology is a highly integrated Super I/O (Input/Output) controller designed to support a wide range of functionalities on modern motherboards. This versatile chip is an essential component for system builders and hardware designers looking to implement legacy I/O functions alongside advanced features required by contemporary computing systems.

At its core, the SCH4307-NS provides a reliable interface for keyboard and mouse connections, which are fundamental for user input. It includes a Keyboard Controller (KBC) with PS/2 interface, ensuring compatibility with a vast array of input devices. Additionally, the device comes with a robust Serial Port (UART) that facilitates serial communication, a vital feature for networking equipment and embedded systems that require RS-232 or RS-485 interfaces.

The SCH4307-NS is also equipped with a Floppy Disk Controller (FDC), which, despite the decline in floppy disk usage, is still vital for industrial and legacy computing environments where floppy drives are in operation. The inclusion of a Parallel Port (SPP/EPP/ECP) further extends the chip's utility by providing a means to connect older printers or other parallel devices.

To meet the demands of power management, the SCH4307-NS incorporates a suite of features that contribute to efficient system operation. These include support for Advanced Configuration and Power Interface (ACPI), enabling sophisticated power management and energy-saving capabilities. The device also offers an array of General Purpose Input/Output (GPIO) pins, granting developers the flexibility to interface with various custom circuits and peripherals.

The SCH4307-NS is designed with a focus on reliability and integration, making it an excellent choice for applications ranging from desktop and laptop computers to industrial PCs and embedded systems. With its ability to bridge traditional I/O with modern requirements, the SCH4307-NS from Microchip Technology stands out as a comprehensive solution for system I/O expansion and integration.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,481 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess