EN
  • EN
  • DE

PM8531B-F3EI

Part No PM8531B-F3EI
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED PFX / Fanout PCIe Switch Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Series Switchtec
Package Tray
Product Status Active
Applications Fanout PCIe Switch
Interface PCI Express
Package / Case Module
Mounting Type Surface Mount
Base Product Number PM8531
Standard Package 40 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 930755-PM8531B-F3EI
Ultra Librarian 3D Model Ultra Librarian PM8531B-F3EI CAD Model

Description

Microchip Technology PM8531B-F3EI Product Overview

The PM8531B-F3EI is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the demanding needs of modern electronic applications. This product is a testament to Microchip's commitment to providing high-quality, reliable components that enhance the performance and efficiency of electronic systems.

Key Features

  • High Performance: The PM8531B-F3EI is built to deliver top-notch performance, ensuring that systems operate at their peak capabilities without compromise.
  • Energy Efficient: With energy efficiency in mind, this component is engineered to consume minimal power, contributing to the overall reduction of system power requirements and cost savings.
  • Durability: This product is manufactured using robust materials and technology, making it durable and reliable for long-term usage in a variety of environments.
  • Integration: The PM8531B-F3EI is designed for easy integration into existing systems, providing a seamless upgrade path and compatibility with a wide range of electronic architectures.

Applications

The versatility of the PM8531B-F3EI makes it suitable for a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Data centers and networking infrastructure
  • Industrial control systems
  • Consumer electronics
  • Automotive electronics

Technical Specifications

The PM8531B-F3EI boasts a comprehensive set of technical specifications that ensure it meets the requirements of the most demanding applications. It features:

  • Advanced interface protocols for high-speed communication
  • Compact form factor for space-constrained applications
  • Extended temperature range for operation in harsh environments
  • Compliance with industry standards for ease of adoption

Quality and Support

Microchip Technology is renowned for its commitment to quality, and the PM8531B-F3EI is no exception. It undergoes rigorous testing and quality assurance processes to guarantee its performance and reliability. Additionally, Microchip provides extensive technical support and resources to assist with the integration and maintenance of their products, ensuring that customers can make the most of their investment.

For those looking to enhance their electronic systems with a high-quality, reliable component, the PM8531B-F3EI from Microchip Technology is an excellent choice that combines performance, efficiency, and durability.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess