EN
  • EN
  • DE

PM40052A-F3EIP

Part No PM40052A-F3EIP
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.94 mm
Interface Ethernet, PCIe, SPI, UART
Max Junction Temperature (Tj) 105 °C
Max Operating Temperature 105 °C
Max Supply Voltage 1.89 V
Manufacturer Package Identifier PM40052A-F3EIP
Min Operating Temperature 0 °C
Min Supply Voltage 800 mV
Win Source Part Number 1223539-PM40052A-F3EIP
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM40052A-F3EIP CAD Model

Description

Microchip Technology PM40052A-F3EIP Product Overview

The PM40052A-F3EIP is a state-of-the-art product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of various industries, ranging from automotive to consumer electronics, ensuring reliability and performance in critical applications.

Key Features:

  • Robust Performance: The PM40052A-F3EIP is engineered to deliver high-quality performance in challenging environments. Its robust design makes it suitable for applications that require long-term reliability and stability.
  • Advanced Technology: Incorporating the latest advancements in microcontroller technology, this product offers enhanced processing capabilities, which are essential for complex and demanding applications.
  • Energy Efficient: With an emphasis on power conservation, the PM40052A-F3EIP is designed to be energy-efficient, making it an ideal choice for battery-operated devices and applications where power saving is crucial.
  • Connectivity Options: The product features versatile connectivity options, including Ethernet IP (F3EIP), which allows for seamless integration into networked systems and facilitates communication between devices.
  • Customizable: Microchip Technology understands the need for customization in embedded systems. The PM40052A-F3EIP offers flexibility in programming, allowing developers to tailor the product to specific application requirements.
  • Support and Resources: Microchip Technology provides comprehensive support and a wealth of resources for the PM40052A-F3EIP. Customers can access technical documentation, development tools, and customer support to streamline the product development process.

The PM40052A-F3EIP is not just a product; it is a solution designed to empower innovation and accelerate time-to-market for a wide range of applications. Whether it's industrial automation, smart home devices, or automotive systems, this product from Microchip Technology ensures that developers have the right tools to create reliable and efficient systems.

By choosing the PM40052A-F3EIP, customers can be confident in the quality and performance that Microchip Technology is known for, backed by a commitment to customer satisfaction and technical excellence.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $435.2179 $435.2179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess