EN
  • EN
  • DE

PL502-05SC-R

Part No PL502-05SC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC VCXO 25MHZ 8SOIC / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Discontinued
Programmable Not Verified
Base Product Number PL502
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1085423-PL502-05SC-R
Ultra Librarian 3D Model Ultra Librarian PL502-05SC-R CAD Model

Description

Microchip Technology's PL502-05SC-R: A Versatile Clock Generator

The PL502-05SC-R is a high-performance clock generator from Microchip Technology, designed to meet the stringent requirements of modern electronic systems. This compact and efficient component is an ideal solution for generating stable and reliable clock signals for a wide array of applications, including computing, consumer electronics, and industrial automation.

Key Features

  • Frequency Range: The PL502-05SC-R offers a broad frequency range, making it suitable for various applications that require different clock speeds.
  • Low Jitter: With its low jitter performance, this clock generator ensures high-quality signal integrity, which is crucial for maintaining the performance of digital systems.
  • Versatility: The device supports multiple output types, allowing it to interface with a variety of digital ICs and systems seamlessly.
  • Programmability: Users can program the output frequency, which provides design flexibility and makes it easier to adapt to specific application requirements.
  • Compact Packaging: The PL502-05SC-R comes in a small-footprint package, making it an excellent choice for space-constrained applications.

Applications

The PL502-05SC-R is highly versatile and can be used in multiple applications across different sectors. Some common applications include:

  • Networking equipment such as routers, switches, and modems
  • Consumer electronics including set-top boxes, digital TVs, and gaming consoles
  • Computer systems, including servers, desktops, and laptops
  • Industrial control systems and automation equipment

Technical Specifications

The PL502-05SC-R is engineered with precision to ensure reliable performance under various conditions. Its technical specifications include:

  • Supply Voltage: 3.3V ±5%
  • Operating Temperature Range: 0°C to 70°C
  • Output Frequency Range: Up to 200 MHz
  • Packaging: 8-SOIC

In conclusion, the PL502-05SC-R from Microchip Technology is a robust and adaptable clock generator that provides a reliable clock source for a wide range of electronic applications. Its programmability, low jitter, and compact size make it an excellent choice for designers looking to optimize their system performance while maintaining design flexibility.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess