EN
  • EN
  • DE

PL102-10SC-R

Part No PL102-10SC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK BUFFER 1:3 170MHZ 8SOIC / IC 170MHz 1 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 170MHz
Divider/Multiplier No/No
Voltage - Supply 2.25V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Base Product Number PL102
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355085-PL102-10SC-R
Ultra Librarian 3D Model Ultra Librarian PL102-10SC-R CAD Model

Description

The PL102-10SC-R is a high-performance, low-power programmable clock generator from Microchip Technology designed to meet the stringent requirements of today's advanced electronic systems. This versatile device is capable of synthesizing a wide range of frequencies, making it an ideal choice for a variety of applications including computing, consumer electronics, networking, and telecommunications.

Key Features

  • Flexibility: The device offers a programmable output frequency range, allowing designers to tailor the clock specifications to their specific needs.
  • Low Jitter: With its low phase noise and jitter performance, the PL102-10SC-R ensures reliable operation and signal integrity, which is critical for high-speed communication and data processing applications.
  • Multiple Outputs: It can provide multiple output frequencies simultaneously, reducing the need for additional clock generators in a system.
  • Power Efficiency: The device operates with a low current consumption, contributing to the energy efficiency of the overall system.
  • Small Footprint: Housed in a compact package, the PL102-10SC-R saves valuable board space, which is especially beneficial in space-constrained applications.
  • Easy Integration: It is designed for easy integration into system designs with minimal external components required.

Applications

The versatile nature of the PL102-10SC-R makes it suitable for a wide range of applications, including:

  • PCs and laptops
  • Consumer electronics like smart TVs and gaming consoles
  • Networking equipment such as switches and routers
  • Telecommunication infrastructure
  • Industrial systems

Technical Specifications

The PL102-10SC-R is built with advanced technology to provide stable and precise clock signals. Here are some of its technical specifications:

  • Supply Voltage: 3.3V ±5%
  • Operating Temperature Range: -40°C to 85°C
  • Output Frequency Range: Programmable
  • Package Type: Surface-Mount

Microchip Technology's commitment to quality ensures that the PL102-10SC-R clock generator is a reliable and efficient solution for your timing requirements. Its advanced features and flexible design make it an excellent choice for designers looking to optimize their system performance while maintaining cost-effectiveness.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8829 $61.8030
160+ $0.7244 $115.9040
250+ $0.7018 $175.4500
345+ $0.6791 $234.2895
440+ $0.6565 $288.8600
590+ $0.5886 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess