EN
  • EN
  • DE

PIC32MX775F512L-80I/PT

Part No PIC32MX775F512L-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description PIC32MX7XXFXXXX USB, CAN and Ethernet 32-bit Flash Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 1238376-PIC32MX775F512L-80I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX775F512L
Introduction Date November 05, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC32MX775F512L-80I/PT CAD Model

Description

Product Overview: PIC32MX775F512L-80I/PT

The PIC32MX775F512L-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to deliver the optimal balance of performance, power efficiency, and peripheral integration for a wide range of applications. This microcontroller is part of the PIC32MX family, which is well-known for its exceptional computational capabilities and versatile features that cater to the demands of complex embedded systems.

Key Features:

  • Core: The device is built around a powerful MIPS M4K core running at up to 80 MHz, providing a robust platform for applications requiring significant processing power.
  • Memory: It comes with 512 KB of flash memory and 128 KB of RAM, offering ample space for code storage and smooth operation of applications with extensive data processing requirements.
  • Digital Peripherals: The microcontroller includes a variety of digital communication interfaces such as I²C, SPI, UARTs, and CAN, allowing for flexible connection with other digital systems and sensors.
  • Analog Features: With its 16-channel 10-bit Analog-to-Digital Converter (ADC), the PIC32MX775F512L-80I/PT can handle multiple analog inputs, which is essential for sensory and monitoring applications.
  • Timers and PWM: Multiple timers, compare/capture/PWM modules, and a Real-Time Clock and Calendar (RTCC) provide timing precision and flexibility for tasks such as motor control and event scheduling.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this microcontroller is suited for operation in harsh environments.
  • Package: The component is available in a 100-pin TQFP (Thin Quad Flat Package), which allows for a compact design footprint while still offering numerous I/O options for interfacing with other components.

Applications:

The PIC32MX775F512L-80I/PT is versatile enough to be used in various applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, robotics, medical devices, and consumer electronics. Its rich set of peripherals and high-speed processing capabilities make it particularly well-suited for multimedia applications and complex algorithm implementations.

Whether you are developing a sophisticated control system or an innovative IoT solution, the PIC32MX775F512L-80I/PT provides a reliable and powerful core for your product, backed by Microchip Technology's reputation for quality and long-term support.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8685 $63.7370
4+ $26.1485 $104.5940
6+ $25.3314 $151.9884
9+ $24.5142 $220.6278
11+ $23.6971 $260.6681
15+ $21.2457 $318.6855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,198 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess