EN
  • EN
  • DE

PIC32MX695F512L-80I/PT

Part No PIC32MX695F512L-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 100-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 210158-PIC32MX695F512L-80I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Family Name PIC32MX695F512L
Introduction Date November 05, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX695F512L-80I/PT CAD Model

Description

Microchip Technology's PIC32MX695F512L-80I/PT Microcontroller

The PIC32MX695F512L-80I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology's esteemed PIC32 family. This 32-bit MCU is designed to cater to the rigorous demands of modern embedded control applications. It is a perfect choice for designers looking for a device with ample computational power and a rich set of integrated features.

Key Features:

  • Core: The microcontroller features a MIPS32 M4K Core running at 80 MHz, providing the computational speed needed for complex algorithms and signal processing tasks.
  • Memory: It comes with 512 KB of Flash memory for program storage and 128 KB of RAM for data, which is ample space for robust applications.
  • Digital Communication Interfaces: Onboard communication modules include a variety of options such as UART, SPI, I2C, and CAN, allowing for versatile connectivity solutions.
  • Analog Features: The device has a 10-bit, 1 Msps Analog-to-Digital Converter (ADC), which offers precise sensing capabilities for analog signals. It also provides comparators and a Charge Time Measurement Unit (CTMU) for specialized functions.
  • Direct Memory Access (DMA): With dedicated DMA channels, the MCU ensures high-speed data transfers with minimal CPU overhead.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliability across various environmental conditions.
  • Package: Housed in a 64-pin TQFP (Thin Quad Flat Pack) package, the PIC32MX695F512L-80I/PT is designed for space-constrained applications.

Applications:

The PIC32MX695F512L-80I/PT is ideally suited for an array of applications, including but not limited to industrial control systems, Internet of Things (IoT) devices, smart energy solutions, medical devices, and automotive electronics. Its high-speed processing capabilities and extensive communication interfaces make it a versatile choice for designers looking to integrate advanced features into their products.

Support and Resources:

Microchip Technology provides extensive support for the PIC32MX695F512L-80I/PT MCU, with a comprehensive ecosystem that includes software libraries, development tools, and reference designs. The MPLAB® Integrated Development Environment (IDE) and MPLAB Harmony software framework offer a streamlined development experience, helping to reduce time to market for your projects.

With its robust feature set and reliable performance, the PIC32MX695F512L-80I/PT from Microchip Technology stands out as a powerful MCU solution for sophisticated electronic designs.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3709 $57.4836
9+ $11.7915 $106.1235
14+ $11.4231 $159.9234
19+ $11.0546 $210.0374
24+ $10.6861 $256.4664
32+ $9.5806 $306.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,995 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess