EN
  • EN
  • DE

PIC32MX320F128L-80I/PT

Part No PIC32MX320F128L-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100TQFP / MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC32MX320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 119
Win Source Part Number 1186045-PIC32MX320F128L-80I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX320F128L-80I/PT CAD Model

Description

Product Overview: PIC32MX320F128L-80I/PT

The PIC32MX320F128L-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to deliver the power and flexibility needed for a wide range of embedded applications. This microcontroller is part of the PIC32MX family, which is known for its excellent interrupt response, low-power consumption, and rich set of integrated peripherals.

Key Features

  • Core: The device is built on the powerful MIPS M4K Core, running at 80 MHz, providing high computational performance and efficient handling of multiple tasks.
  • Memory: It comes with 128 KB of Flash memory and 32 KB of RAM, offering ample space for complex applications and data storage.
  • Digital I/O: The microcontroller features a range of digital input/output options, including support for parallel master port (PMP), multiple channels of pulse-width modulation (PWM), and timer/counters for precise event timing and waveform generation.
  • Connectivity: With integrated serial communication modules, including UART, SPI, and I2C, the PIC32MX320F128L-80I/PT ensures versatile connectivity options for interfacing with other devices and peripherals.
  • Analog Features: It also provides a 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the microcontroller to interface with analog sensors and transducers.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Package: Housed in a 64-pin TQFP (Thin Quad Flat Pack) package, it is compact and suitable for space-constrained applications.
  • Power Management: Advanced power management features include power-saving modes like Sleep and Idle, which help in reducing power consumption during periods of inactivity.

Applications

The PIC32MX320F128L-80I/PT is ideal for a diverse array of applications, such as industrial control systems, Internet of Things (IoT) devices, consumer electronics, medical devices, and automotive systems. Its robust design and extensive feature set make it a go-to choice for engineers and designers looking to create sophisticated systems requiring a reliable microcontroller as their core.

Support and Resources

Microchip Technology provides extensive support for the PIC32MX320F128L-80I/PT, including comprehensive datasheets, technical reference manuals, and application notes. Additionally, developers can take advantage of Microchip's MPLAB development environment and software libraries to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess