The Microchip Technology PIC28C16A15/L is a high-performance, 16-Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit, providing reliable storage solutions for a wide range of applications. This device is designed to offer flexibility and endurance, with a data retention period that ensures data integrity for long-term usage.
Key Features
- Memory Size: 16 Kbits (2K x 8) offering ample space for firmware storage, configuration parameters, or small data logging tasks.
- Write Cycle Time: With a 15 ms typical write cycle time, the PIC28C16A15/L enables quick data updates, making it suitable for dynamic applications that require frequent data changes.
- Operating Voltage: The device operates within a voltage range of 4.5V to 5.5V, compatible with most 5V logic level systems.
- Temperature Range: It is designed to operate over an industrial temperature range, making it reliable in various environmental conditions.
- Package: The EEPROM comes in a PDIP package, which is easy to handle and suitable for through-hole mounting techniques.
- Endurance: The high endurance of the device allows for a minimum of 1,000,000 write cycles, ensuring a long operational lifespan.
Applications
The PIC28C16A15/L is versatile and can be utilized in numerous applications, such as:
- Embedded systems and microcontroller-based projects
- Industrial control systems
- Automotive electronics
- Telecommunication systems
- Medical devices
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the PIC28C16A15/L EEPROM is no exception. The device undergoes rigorous testing and quality control processes to ensure it meets the high standards expected from Microchip products. Customers can trust in the reliability and performance of the PIC28C16A15/L for their critical data storage needs.