EN
  • EN
  • DE

PIC24FV16KM204-I/MV

Part No PIC24FV16KM204-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 48UQFN / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 48-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 37
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5V
Data Converters A/D 22x10b/12b; D/A 2x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Base Product Number PIC24FV16KM204
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1319054-PIC24FV16KM204-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC24FV16KM204-I/MV CAD Model

Description

Microchip Technology's PIC24FV16KM204-I/MV Microcontroller

The PIC24FV16KM204-I/MV is a high-performance, 16-bit microcontroller crafted by the industry-leading Microchip Technology. This microcontroller is designed to cater to a wide range of applications, particularly where low power consumption, efficient processing, and a compact form factor are critical. It is an ideal choice for embedded systems in automotive, industrial, medical, and consumer electronics.

Key Features:

  • CPU: The core of this microcontroller is a 16-bit modified Harvard architecture that provides a balanced mix of performance and power efficiency, ensuring smooth operation for complex tasks.
  • Memory: It comes equipped with 16KB of Flash memory for program storage and 2KB of RAM for data processing, allowing for robust application development.
  • Digital Communication: This device features multiple communication interfaces, including I²C, SPI, and UART, facilitating easy data exchange and peripheral connectivity.
  • Timers and PWM: A variety of timers, including a 16-bit timer and input capture, are available, alongside output compare and PWM functionalities for precise control operations.
  • Analog Features: The PIC24FV16KM204-I/MV comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, making it suitable for analog signal processing applications.
  • Operating Voltage: It operates within a range of 2.0V to 5.5V, providing flexibility in various power supply conditions.
  • Temperature Range: The microcontroller is built to function within an extended temperature range, making it reliable in extreme environments.
  • Package: The device is available in a 44-pin UQFN package, offering a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC24FV16KM204-I/MV makes it well-suited for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Smart sensors
  • Power management systems
  • Consumer electronics

Overall, the PIC24FV16KM204-I/MV microcontroller from Microchip Technology is a reliable and efficient solution for developers looking to create high-performance embedded systems with stringent power and space requirements.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5637 $51.3822
15+ $7.0267 $105.4005
23+ $6.8071 $156.5633
31+ $6.5875 $204.2125
40+ $6.3679 $254.7160
53+ $5.7092 $302.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess