The PIC24FJ64GB004-I/PT is a high-performance microcontroller designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This microcontroller is part of the PIC24F family, which is renowned for its efficient operation, versatility, and robust feature set, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.
Key Features:
- Core: 16-bit PIC24F CPU with modified Harvard architecture ensures efficient data processing and control tasks.
- Memory: Equipped with 64KB of Flash memory and 8KB of RAM, this microcontroller offers ample space for complex program code and data buffering.
- Speed: Operates at a maximum frequency of 32 MHz, providing a balanced trade-off between power consumption and processing speed.
- USB Connectivity: Integrated with Full-Speed USB 2.0 Device/Host/OTG functionality, making it suitable for USB-based communication in embedded systems.
- I/O Pins: Features 35 I/O pins, which are highly configurable, supporting various interface standards and custom functions.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation in harsh environments.
- Power Management: Advanced power management features include multiple power-saving modes to minimize energy consumption.
- Package: Available in a 44-pin TQFP (Thin Quad Flat Package) form factor, making it suitable for space-constrained applications.
Applications:
The PIC24FJ64GB004-I/PT is well-suited for a variety of applications, including:
- Industrial Control Systems
- Automotive Electronics
- Medical Devices
- Smart Sensors and Instrumentation
- Consumer Electronics
- Communication Systems
With its robust set of peripherals, connectivity options, and efficient operation, the PIC24FJ64GB004-I/PT from Microchip Technology is a versatile choice for designers looking to create sophisticated and reliable embedded systems.