EN
  • EN
  • DE

PIC24FJ64GA702-I/SS

Part No PIC24FJ64GA702-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC24FJ64GA702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889793-PIC24FJ64GA702-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA702-I/SS CAD Model

Description

Microchip Technology's PIC24FJ64GA702-I/SS

The PIC24FJ64GA702-I/SS is a high-performance, 16-bit microcontroller from Microchip Technology, crafted to deliver efficiency and versatility for a broad range of applications. This particular model is part of the PIC24F family, which is renowned for its low power consumption, making it an ideal choice for power-sensitive designs.

Main Features

  • Core: The device features a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum speed of 16 MIPS at 32 MHz. This core is designed to handle complex algorithms and processing tasks with ease.
  • Memory: With 64 KB of Flash memory and 8 KB of RAM, the PIC24FJ64GA702-I/SS provides ample space for application code and data storage, facilitating sophisticated functionalities without the need for external memory components.
  • Digital Communication: This microcontroller offers a variety of communication peripherals including UART, SPI, and I2C modules, enabling easy integration with other digital systems and components.
  • Timers and PWM: It comes with multiple timers and up to 9 output compare/PWM modules, which are essential for precise timing operations and control applications such as motor control and power conversion.
  • Analog Features: The device includes a 10-bit, 13-channel Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices, adding to its versatility in different application scenarios.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, the microcontroller is robust and reliable across various environmental conditions.
  • Packaging: The PIC24FJ64GA702-I/SS comes in a 28-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications while still offering sufficient I/O options for most applications.

Applications

The PIC24FJ64GA702-I/SS is designed to cater to a diverse set of applications, including but not limited to industrial control systems, automotive electronics, medical devices, and consumer electronics. Its low power consumption and rich set of features make it particularly well-suited for portable and battery-operated devices.

Microchip Technology's commitment to providing long-term support for their products ensures that the PIC24FJ64GA702-I/SS is a reliable choice for both new designs and existing systems that require a proven, stable microcontroller platform.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5135 $52.7025
35+ $2.8829 $100.9015
54+ $2.7928 $150.8112
75+ $2.7027 $202.7025
96+ $2.6126 $250.8096
129+ $2.3424 $302.1696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess