EN
  • EN
  • DE

PIC24FJ64GA104-I/ML

Part No PIC24FJ64GA104-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name PIC24FJ64GA104
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889788-PIC24FJ64GA104-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA104-I/ML CAD Model

Description

Microchip Technology's PIC24FJ64GA104-I/ML

The PIC24FJ64GA104-I/ML is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to deliver efficiency and versatility for a wide range of embedded applications. This 16-bit MCU is part of the PIC24F family, known for its low power consumption and advanced features, making it an ideal choice for designers looking to optimize their systems for energy efficiency without compromising on processing capabilities.

At the heart of the PIC24FJ64GA104-I/ML is a modified Harvard architecture that allows it to execute instructions efficiently with a system clock speed of up to 32 MHz. The device boasts 64KB of Flash memory and 8KB of RAM, providing ample space for program storage and smooth operation in complex applications. The Flash memory technology also facilitates self-programming for easier firmware updates and maintenance.

This MCU comes in a compact 44-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications. Its pinout is optimized for easy migration within the PIC24F series, ensuring scalability and flexibility for designers who may need to upgrade their systems in the future.

The PIC24FJ64GA104-I/ML includes an array of integrated peripherals that enhance its functionality. Key features include:

  • Multiple communication interfaces: I²C, SPI, and UART modules for versatile connectivity options.
  • Timers and PWM: Configurable timers and up to 9 output compare/PWM modules for precise timing and control.
  • 10-bit Analog-to-Digital Converter (ADC): With up to 16 channels, enabling the MCU to interface with analog sensors and devices.
  • Charge Time Measurement Unit (CTMU): For touch sensing or precise time measurement applications.

Equipped with an on-chip voltage regulator and power-on reset, the PIC24FJ64GA104-I/ML ensures reliable operation even under variable power conditions. Its extended temperature range of -40°C to +85°C makes it robust for industrial environments.

For developers, Microchip offers comprehensive support with software libraries, development tools, and a strong community. Whether you're designing an advanced automotive system, a power-sensitive IoT device, or a sophisticated industrial control, the PIC24FJ64GA104-I/ML stands as a solid foundation for your project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4955 $53.9820
10+ $11.0733 $110.7330
14+ $10.7272 $150.1808
20+ $10.3812 $207.6240
25+ $10.0352 $250.8800
34+ $8.9970 $305.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess