EN
  • EN
  • DE

PIC24FJ256GL406-I/MR

Part No PIC24FJ256GL406-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000763-PIC24FJ256GL406-I/MR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series Automotive, AEC-Q100, PIC® 24F
Package Tube
Package / Case 64-VFQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Operating Temperature PIC24FJ256GL406
Speed 32MHz
Core Processor PIC
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GL406-I/MR CAD Model

Description

Microchip Technology's PIC24FJ256GL406-I/MR Microcontroller

The PIC24FJ256GL406-I/MR is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of embedded applications. This 16-bit MCU is a member of the PIC24F family, known for its rich feature set and low power consumption. It is particularly suitable for applications that require efficient operation, such as industrial control systems, automotive electronics, and IoT devices.

Key Features

  • Core: The MCU is built around a modified Harvard architecture that enables it to execute instructions efficiently with a 16-bit wide data path and 24-bit wide instructions.
  • Memory: It boasts an ample 256 KB of flash memory for program storage, coupled with 16 KB of RAM for data, ensuring smooth and responsive operation even in complex applications.
  • Digital Signal Processing: The device includes a DSP engine for enhanced computational performance, making it ideal for signal processing tasks.
  • GPIO: A generous number of General Purpose Input/Output (GPIO) pins are available, providing flexibility in interfacing with external peripherals and sensors.
  • Timers and Communication Interfaces: It offers a variety of timers, and communication interfaces such as SPI, I2C, UART, and CAN, enabling it to handle multiple tasks and communicate with other devices in a system.
  • Power Management: The PIC24FJ256GL406-I/MR is designed for low-power operation with several power-saving modes to reduce overall power consumption.
  • Temperature Range: It operates within an industrial temperature range, making it reliable in extreme conditions.

Package and Quality

The microcontroller comes in a 64-pin QFN package, which is compact and suitable for space-constrained applications. The 'I/MR' suffix in the part number indicates an industrial temperature range and a QFN package. Microchip Technology ensures high standards of quality and reliability, which is reflected in the robust performance of the PIC24FJ256GL406-I/MR MCU.

Applications

With its advanced features and capabilities, the PIC24FJ256GL406-I/MR is an excellent choice for a variety of applications, including:

  • Automotive systems
  • Industrial automation
  • Smart sensors and instrumentation
  • Consumer electronics
  • Medical devices
  • IoT and connected devices

In conclusion, the PIC24FJ256GL406-I/MR from Microchip Technology is a versatile and efficient microcontroller that offers a balance of performance, power consumption, and peripheral integration, making it a top choice for developers and engineers in various industries.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7614 $52.5684
14+ $7.1888 $100.6432
22+ $6.9642 $153.2124
30+ $6.7395 $202.1850
39+ $6.5149 $254.0811
52+ $5.8409 $303.7268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess