EN
  • EN
  • DE

PIC24FJ256DA210T-I/PT

Part No PIC24FJ256DA210T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP / 64/100-Pin, 16-Bit Flash Microcontrollers with Graphics Controller and USB On-The-Go (OTG)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 2.2V ~ 3.6V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Part Number Series PIC24FJ256DA210
Manufacturer Pack Quantity 1,200
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804252-PIC24FJ256DA210T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256DA210T-I/PT CAD Model

Description

Microchip Technology PIC24FJ256DA210T-I/PT Product Overview

The PIC24FJ256DA210T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities that make it an ideal choice for a wide range of applications. This 16-bit MCU is part of the PIC24F family and is particularly notable for its integrated graphics control and USB functionality.

Key Features:

  • High-Performance CPU: The core of the PIC24FJ256DA210T-I/PT operates at up to 32 MHz, providing the computational power needed for complex tasks and applications.
  • Large Memory Capacity: With 256 KB of Flash memory and 16 KB of RAM, this MCU can handle substantial code and data storage requirements.
  • Graphics Interface: It features a Graphics Display Controller (GDC) with an integrated graphics processor, supporting various display interfaces and enabling rich graphical user interfaces (GUIs).
  • Touch Sensing: The built-in mTouch™ capacitive touch sensing module allows for the creation of interactive user interfaces with touch-sensitive controls.
  • USB Connectivity: Equipped with a USB 2.0 Full-Speed On-The-Go (OTG) controller, it provides versatile connectivity options for peripheral and host functionalities.
  • Robust Peripheral Set: This includes multiple timers, input/output ports, serial communication modules, and analog-to-digital converters (ADCs), offering flexibility in system design.
  • Power Management: The MCU supports various power-saving modes, making it suitable for battery-operated and power-conscious applications.
  • Extended Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable performance in harsh environmental conditions.

Applications:

The versatility of the PIC24FJ256DA210T-I/PT makes it an excellent choice for applications that require sophisticated control and interface capabilities, such as:

  • Industrial Control Systems
  • Home Automation
  • Automotive Systems
  • Medical Devices
  • Consumer Electronics

The combination of its advanced graphics, touch sensing, and USB features, along with a robust set of peripherals and significant memory resources, makes the PIC24FJ256DA210T-I/PT a powerful and flexible MCU solution for designers and engineers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9730 $71.9190
6+ $19.6701 $118.0206
8+ $19.0554 $152.4432
11+ $18.4408 $202.8488
15+ $17.8261 $267.3915
19+ $15.9820 $303.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,392 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess