EN
  • EN
  • DE

PIC24FJ128GA010-I/PF

Part No PIC24FJ128GA010-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit PIC RISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 84
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 792223-PIC24FJ128GA010-I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ128
Introduction Date September 07, 2005
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA010-I/PF CAD Model

Description

Microchip Technology's PIC24FJ128GA010-I/PF Microcontroller

The PIC24FJ128GA010-I/PF is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications requiring efficient power management, robust operation, and advanced peripherals. This 16-bit microcontroller is part of the PIC24F family, renowned for its reliability and versatility in embedded systems.

Key Features:

  • High-Performance CPU: The device boasts a modified Harvard architecture with a 16-bit CPU, providing up to 16 MIPS performance at 3.3V, making it suitable for demanding applications.
  • Generous Memory: With 128KB of Flash memory and 8KB of RAM, it has ample space for complex programs and data buffering.
  • Rich Peripheral Set: The MCU includes a variety of peripherals such as timers, input capture, output compare, PWM, UARTs, SPI, I²C modules, and more, facilitating a wide range of functionalities.
  • Power Efficiency: It features multiple power modes, including Idle and Sleep modes, to optimize power consumption for battery-powered or power-sensitive applications.
  • Extended Temperature Range: The PIC24FJ128GA010-I/PF is designed to operate over an industrial temperature range, ensuring reliability under various environmental conditions.
  • Robust Ecosystem: Microchip provides extensive support through its software libraries, development tools, and a global community of developers, making it easier to bring your projects to life.

Applications:

The versatility of the PIC24FJ128GA010-I/PF makes it ideal for a broad spectrum of applications, including but not limited to industrial control systems, automotive electronics, medical devices, IoT, and consumer electronics.

Package and Availability:

This MCU is available in a 100-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. The part number PIC24FJ128GA010-I/PF denotes the industrial temperature range and lead-free package variant.

As a product of Microchip Technology, a leader in microcontroller solutions, the PIC24FJ128GA010-I/PF is backed by a commitment to quality, long-term availability, and unparalleled support, making it a reliable choice for your next project.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8287 $56.4861
7+ $15.4492 $108.1444
11+ $14.9664 $164.6304
14+ $14.4836 $202.7704
18+ $14.0008 $252.0144
24+ $12.5525 $301.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess