EN
  • EN
  • DE

PIC24F16KA101-I/P

Part No PIC24F16KA101-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-PDIP
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name PIC24F16KA101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 22
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930548-PIC24F16KA101-I/P
Ultra Librarian 3D Model Ultra Librarian PIC24F16KA101-I/P CAD Model

Description

Microchip Technology PIC24F16KA101-I/P Microcontroller

The Microchip Technology PIC24F16KA101-I/P is a 16-bit microcontroller (MCU) that combines high performance with low power consumption. Designed for a wide range of applications, from industrial control systems to consumer electronics, this MCU provides a versatile solution for designers looking to integrate advanced control and interface capabilities into their products.

Key Features:

  • Core: 16-bit PIC24F CPU
  • Speed: Up to 32 MHz internal oscillator
  • Program Memory: 16 KB Flash
  • RAM: 2 KB
  • Data EEPROM: 512 Bytes
  • I/O Pins: 21 with multiple functions including SPI, I2C™, and UART interfaces
  • Timers: Multiple 16-bit and 32-bit timers
  • Analog-to-Digital Converter: 10-bit, up to 9 channels
  • Supply Voltage: 1.8V to 3.6V operation
  • Temperature Range: -40°C to +85°C
  • Package: 18-pin PDIP (Plastic Dual In-line Package)

Advanced Peripherals:

The PIC24F16KA101-I/P is equipped with advanced peripherals that enable robust functionality for complex tasks. Its integrated analog features, including a 10-bit ADC with up to 9 channels, provide accurate sensor readings and data acquisition capabilities. The MCU also offers a variety of communication interfaces, such as SPI, I2C, and UART, allowing for easy connectivity with other devices and systems.

Power Management:

With a focus on energy efficiency, the PIC24F16KA101-I/P features multiple power-saving modes, including Idle, Sleep, and Doze modes, which significantly reduce power consumption during periods of low activity. This makes it an ideal choice for battery-powered or energy-sensitive applications.

Programming and Development:

Programming the PIC24F16KA101-I/P is facilitated by its built-in Flash memory, which enables easy code updates and reduces development time. The MCU is supported by Microchip's MPLAB® development environment, providing developers with powerful tools for code development, simulation, and debugging.

Overall, the PIC24F16KA101-I/P from Microchip Technology is a reliable and efficient microcontroller that offers a balance of performance, power consumption, and advanced features, suitable for a wide array of applications.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.6043 $83.2086
4+ $34.1372 $136.5488
6+ $33.0700 $198.4200
8+ $32.0027 $256.0216
10+ $30.9367 $309.3670
13+ $27.7362 $360.5706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess